Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2D55G0AGB3000A

Description
Win Source Part Number: 1264848-S6E2D55G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D5 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 3,190 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 161-TBGA Supplier Device Package: 161-FBGA (8x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2D55G0AGB30000,S6 E2D55G0AGB30000 Base Product Number: S6E2D55
Request a Quote Datasheet
Description
Win Source Part Number: 1264848-S6E2D55G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D5 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 3,190 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 161-TBGA Supplier Device Package: 161-FBGA (8x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2D55G0AGB30000,S6 E2D55G0AGB30000 Base Product Number: S6E2D55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264848-S6E2D55G0AGB3000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264848-S6E2D55G0AGB3000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264848-S6E2D55G0AGB3000A
Win Source Part Number: 1264848-S6E2D55G0AGB 3000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D5 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 3,190 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 161-TBGA Supplier Device Package: 161-FBGA (8x8) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2D55G0AGB30000,S6 E2D55G0AGB30000 Base Product Number: S6E2D55

Win Source Part Number: 1264848-S6E2D55G0AGB3000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2D5
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 3,190
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 161-TBGA
Supplier Device Package: 161-FBGA (8x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6E2D55G0AGB30000,S6E2D55G0AGB30000
Base Product Number: S6E2D55

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2D55G0AGB3000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2D55G0AGB3000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2D55G0AGB3000A
IC MCU 32BIT 384KB FLASH 161FBGA

IC MCU 32BIT 384KB FLASH 161FBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2D55G0AGB3000A
ARM Microcontrollers - MCU S6E2D55G0AGB3000A
ARM Microcontrollers - MCU INTEGRATED CIRCUIT

ARM Microcontrollers - MCU INTEGRATED CIRCUIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264848-S6E2D55G0AGB3000A S6E2D55G0AGB3000A S6E2D55G0AGB3000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 160 MHz 160 MHz
RAM 384 KB 36 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers