Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2D35J0AGV2000A

Description
Win Source Part Number: 1264852-S6E2D35J0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D3 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2D35
Request a Quote Datasheet
Description
Win Source Part Number: 1264852-S6E2D35J0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D3 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2D35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264852-S6E2D35J0AGV2000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264852-S6E2D35J0AGV2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264852-S6E2D35J0AGV2000A
Win Source Part Number: 1264852-S6E2D35J0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D3 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 154 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2D35

Win Source Part Number: 1264852-S6E2D35J0AGV2000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2D3
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 154
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6E2D35

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2D35J0AGV2000A
ARM Microcontrollers - MCU S6E2D35J0AGV2000A
ARM Microcontrollers - MCU INTEGRATED CIRCUIT

ARM Microcontrollers - MCU INTEGRATED CIRCUIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2D35J0AGV2000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2D35J0AGV2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2D35J0AGV2000A
IC MCU 32BIT 384KB FLASH 176LQFP

IC MCU 32BIT 384KB FLASH 176LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264852-S6E2D35J0AGV2000A S6E2D35J0AGV2000A S6E2D35J0AGV2000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 160 MHz 160 MHz
RAM 384 KB 36 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts 3.6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers