Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2D35GJAMV20000

Description
Win Source Part Number: 1264851-S6E2D35GJAMV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D3 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2D35
Request a Quote Datasheet
Description
Win Source Part Number: 1264851-S6E2D35GJAMV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D3 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2D35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264851-S6E2D35GJAMV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264851-S6E2D35GJAMV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264851-S6E2D35GJAMV20000
Win Source Part Number: 1264851-S6E2D35GJAMV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2D3 Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Tray Standard Package: 84 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 90 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2D35

Win Source Part Number: 1264851-S6E2D35GJAMV20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2D3
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 90
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6E2D35

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2D35GJAMV20000
ARM Microcontrollers - MCU S6E2D35GJAMV20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2D35GJAMV20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2D35GJAMV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2D35GJAMV20000
IC MCU 32BIT 384KB FLASH 120LQFP

IC MCU 32BIT 384KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264851-S6E2D35GJAMV20000 S6E2D35GJAMV20000 S6E2D35GJAMV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 160 MHz 160 MHz
RAM 384 KB 36 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts 3.6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILFCABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 3 KB
View Details
7 suppliers