Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2CCAJFAGB1000A

Description
Win Source Part Number: 1264856-S6E2CCAJFAGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-S6E2CCAJFAGB100 0A,S6E2CCAJFAGB10000 ,S6E2CCAJFAGB10000,1 274-1189
Request a Quote Datasheet
Description
Win Source Part Number: 1264856-S6E2CCAJFAGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-S6E2CCAJFAGB100 0A,S6E2CCAJFAGB10000 ,S6E2CCAJFAGB10000,1 274-1189
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264856-S6E2CCAJFAGB1000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264856-S6E2CCAJFAGB1000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264856-S6E2CCAJFAGB1000A
Win Source Part Number: 1264856-S6E2CCAJFAGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 168 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-S6E2CCAJFAGB100 0A,S6E2CCAJFAGB10000 ,S6E2CCAJFAGB10000,1 274-1189

Win Source Part Number: 1264856-S6E2CCAJFAGB1000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2CC
Core Processor: ARM® Cortex®-M4F
Speed: 200MHz
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 152
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 192-LFBGA
Supplier Device Package: 192-FBGA (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-S6E2CCAJFAGB1000A,S6E2CCAJFAGB10000,S6E2CCAJFAGB10000,1274-1189

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1264856-S6E2CCAJFAGB1000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 200 MHz
RAM 2000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details