Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2CC8JFAGB1000A

Description
Win Source Part Number: 1264860-S6E2CC8JFAGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 152 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2CC8JFAGB10000,12 74-1187,S6E2CC8JFAGB 10000 Base Product Number: S6E2CC8
Request a Quote Datasheet
Description
Win Source Part Number: 1264860-S6E2CC8JFAGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 152 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2CC8JFAGB10000,12 74-1187,S6E2CC8JFAGB 10000 Base Product Number: S6E2CC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264860-S6E2CC8JFAGB1000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264860-S6E2CC8JFAGB1000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264860-S6E2CC8JFAGB1000A
Win Source Part Number: 1264860-S6E2CC8JFAGB 1000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 152 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 192-LFBGA Supplier Device Package: 192-FBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2CC8JFAGB10000,12 74-1187,S6E2CC8JFAGB 10000 Base Product Number: S6E2CC8

Win Source Part Number: 1264860-S6E2CC8JFAGB1000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2CC
Core Processor: ARM® Cortex®-M4F
Speed: 200MHz
Package: Tray
Standard Package: 152
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 152
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 192-LFBGA
Supplier Device Package: 192-FBGA (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6E2CC8JFAGB10000,1274-1187,S6E2CC8JFAGB10000
Base Product Number: S6E2CC8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2CC8JFAGB1000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2CC8JFAGB1000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2CC8JFAGB1000A
IC MCU 32BIT 1MB FLASH 192FBGA

IC MCU 32BIT 1MB FLASH 192FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264860-S6E2CC8JFAGB1000A S6E2CC8JFAGB1000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 200 MHz 200 MHz
RAM 1000 KB 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products