Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2C5AH0AGV2000A

Description
Win Source Part Number: 1264876-S6E2C5AH0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C5 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2C5
Request a Quote Datasheet
Description
Win Source Part Number: 1264876-S6E2C5AH0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C5 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2C5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264876-S6E2C5AH0AGV2000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264876-S6E2C5AH0AGV2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264876-S6E2C5AH0AGV2000A
Win Source Part Number: 1264876-S6E2C5AH0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C5 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E2C5

Win Source Part Number: 1264876-S6E2C5AH0AGV2000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2C5
Core Processor: ARM® Cortex®-M4F
Speed: 200MHz
Package: Tray
Standard Package: 600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6E2C5

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2C5AH0AGV2000A
ARM Microcontrollers - MCU S6E2C5AH0AGV2000A
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2C5AH0AGV2000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2C5AH0AGV2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2C5AH0AGV2000A
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264876-S6E2C5AH0AGV2000A S6E2C5AH0AGV2000A S6E2C5AH0AGV2000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 200 MHz 200 MHz
RAM 2000 KB 256 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7726AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers