Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2C49L0AGL2000A

Description
Win Source Part Number: 1264885-S6E2C49L0AGL 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C4 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 190 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 216-LQFP Supplier Device Package: 216-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2C49L0AGL20000,S6 E2C49L0AGL20000 Base Product Number: S6E2C49
Request a Quote Datasheet
Description
Win Source Part Number: 1264885-S6E2C49L0AGL 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C4 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 190 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 216-LQFP Supplier Device Package: 216-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2C49L0AGL20000,S6 E2C49L0AGL20000 Base Product Number: S6E2C49
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264885-S6E2C49L0AGL2000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264885-S6E2C49L0AGL2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264885-S6E2C49L0AGL2000A
Win Source Part Number: 1264885-S6E2C49L0AGL 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2C4 Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 190 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 216-LQFP Supplier Device Package: 216-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2C49L0AGL20000,S6 E2C49L0AGL20000 Base Product Number: S6E2C49

Win Source Part Number: 1264885-S6E2C49L0AGL2000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2C4
Core Processor: ARM® Cortex®-M4F
Speed: 200MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 190
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 216-LQFP
Supplier Device Package: 216-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6E2C49L0AGL20000,S6E2C49L0AGL20000
Base Product Number: S6E2C49

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2C49L0AGL2000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2C49L0AGL2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2C49L0AGL2000A
IC MCU 32BIT 1.5MB FLASH 216LQFP

IC MCU 32BIT 1.5MB FLASH 216LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2C49L0AGL2000A
ARM Microcontrollers - MCU S6E2C49L0AGL2000A
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264885-S6E2C49L0AGL2000A S6E2C49L0AGL2000A S6E2C49L0AGL2000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 200 MHz 200 MHz
RAM 1500 KB 192 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details