Win Source Part Number: 1264893-S6E2C3AJ0AGB
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2C3
Core Processor: ARM® Cortex®-M4F
Speed: 200MHz
Package: Tray
Standard Package: 1,680
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 152
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 192-LFBGA
Supplier Device Package: 192-FBGA (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6E2C3AJ0AGB10000,S6
Base Product Number: S6E2C3
IC MCU 32BIT 2MB FLASH 192FBGA
ARM Microcontrollers - MCU INTEGRATED CIRCUIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264893-S6E2C3AJ0AGB1000A | S6E2C3AJ0AGB1000A | S6E2C3AJ0AGB1000A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | ||
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 2000 KB | 256 KB | |
| ROM Type | Flash; FLASH |