Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C32D0AGV20000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322761-S6E1C32D0AGV 20000 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Standard Package: 1,600 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SP005637279 Base Product Number: S6E1C32 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322761-S6E1C32D0AGV 20000 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Standard Package: 1,600 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SP005637279 Base Product Number: S6E1C32 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322761-S6E1C32D0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322761-S6E1C32D0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322761-S6E1C32D0AGV20000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322761-S6E1C32D0AGV 20000 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Standard Package: 1,600 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SP005637279 Base Product Number: S6E1C32 RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1322761-S6E1C32D0AGV20000
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Standard Package: 1,600
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: SP005637279
Base Product Number: S6E1C32
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1C32D0AGV20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1C32D0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C32D0AGV20000
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322761-S6E1C32D0AGV20000 S6E1C32D0AGV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 128 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 3.6 to 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers