Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - S6E1C32C0AGN20000 S6E1C32C0AGN20000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 804861-S6E1C32C0AGN2 0000 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, I2C, LINbus, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 804861-S6E1C32C0AGN2 0000 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, I2C, LINbus, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S6E1C32C0AGN20000 - 804861-S6E1C32C0AGN20000 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S6E1C32C0AGN20000
804861-S6E1C32C0AGN20000
Embedded - Embedded - Microcontrollers - S6E1C32C0AGN20000 804861-S6E1C32C0AGN20000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 804861-S6E1C32C0AGN2 0000 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, I2C, LINbus, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 804861-S6E1C32C0AGN20000
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 40MHz
Core Size: 32-Bit
Connectivity: CSIO, I2C, LINbus, UART/USART, USB
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1C32C0AGN20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1C32C0AGN20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C32C0AGN20000
IC MCU 32BIT 128KB FLASH 48QFN

IC MCU 32BIT 128KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1C32C0AGN20000
ARM Microcontrollers - MCU S6E1C32C0AGN20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 804861-S6E1C32C0AGN20000 S6E1C32C0AGN20000 S6E1C32C0AGN20000
Product Name Embedded - Embedded - Microcontrollers - S6E1C32C0AGN20000 Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 128 KB 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers