Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C31D0AGN20000

Description
Win Source Part Number: 1264921-S6E1C31D0AGN 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1C3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-WFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1C31
Request a Quote Datasheet
Description
Win Source Part Number: 1264921-S6E1C31D0AGN 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1C3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-WFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1C31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264921-S6E1C31D0AGN20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264921-S6E1C31D0AGN20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264921-S6E1C31D0AGN20000
Win Source Part Number: 1264921-S6E1C31D0AGN 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1C3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-WFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1C31

Win Source Part Number: 1264921-S6E1C31D0AGN20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1C3
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Standard Package: 2,600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 64-WFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6E1C31

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1C31D0AGN20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1C31D0AGN20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C31D0AGN20000
IC MCU 32BIT 64KB FLASH 64QFN

IC MCU 32BIT 64KB FLASH 64QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1C31D0AGN20000
ARM Microcontrollers - MCU S6E1C31D0AGN20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264921-S6E1C31D0AGN20000 S6E1C31D0AGN20000 S6E1C31D0AGN20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 64 KB 12 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers