Win Source Part Number: 1264931-S6E1C12D0AGV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1C1
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3801,S6E1C12D0AG
Base Product Number: S6E1C12
ARM Microcontrollers - MCU MM MCU
IC MCU 32BIT 128KB FLASH 64LQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264931-S6E1C12D0AGV20000 | S6E1C12D0AGV20000 | S6E1C12D0AGV20000 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 128 KB | 16 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 1.65 to 3.6 volts | 3.6 to 1.65 volts |