Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C12C0AGV20000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322581-S6E1C12C0AGV 20000 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3799,S6E1C12C0AG V20000-ND,SP00563723 9 Base Product Number: S6E1C12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322581-S6E1C12C0AGV 20000 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3799,S6E1C12C0AG V20000-ND,SP00563723 9 Base Product Number: S6E1C12 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322581-S6E1C12C0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322581-S6E1C12C0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322581-S6E1C12C0AGV20000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1322581-S6E1C12C0AGV 20000 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 428-3799,S6E1C12C0AG V20000-ND,SP00563723 9 Base Product Number: S6E1C12 RoHS Status: ROHS3 Compliant

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1322581-S6E1C12C0AGV20000
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 428-3799,S6E1C12C0AGV20000-ND,SP005637239
Base Product Number: S6E1C12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1C12C0AGV20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1C12C0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C12C0AGV20000
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1C12C0AGV20000
ARM Microcontrollers - MCU S6E1C12C0AGV20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322581-S6E1C12C0AGV20000 S6E1C12C0AGV20000 S6E1C12C0AGV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 128 KB 16 KB
ROM Type Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 3.6 to 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - C161OLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers