Win Source Part Number: 1264947-S6E1B36E0AGF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1B3
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 560KB (560K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
ARM Microcontrollers - MCU MM MCU
IC MCU 32BIT 560KB FLASH 80LQFP
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264947-S6E1B36E0AGF20000 | S6E1B36E0AGF20000 | S6E1B36E0AGF20000 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 560 KB | 64 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 1.65 to 3.6 volts | 3.6 to 1.65 volts |