Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1B34E0AGF20000

Description
Win Source Part Number: 1264945-S6E1B34E0AGF 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1B3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 304KB (304K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264945-S6E1B34E0AGF 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1B3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 304KB (304K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264945-S6E1B34E0AGF20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264945-S6E1B34E0AGF20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264945-S6E1B34E0AGF20000
Win Source Part Number: 1264945-S6E1B34E0AGF 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1B3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB Peripherals: I2S, LVD, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 304KB (304K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1264945-S6E1B34E0AGF20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1B3
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I²C, LINbus, SmartCard, UART/USART, USB
Peripherals: I2S, LVD, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 304KB (304K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1B34E0AGF20000
ARM Microcontrollers - MCU S6E1B34E0AGF20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1B34E0AGF20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1B34E0AGF20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1B34E0AGF20000
IC MCU 32BIT 304KB FLASH 80LQFP

IC MCU 32BIT 304KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264945-S6E1B34E0AGF20000 S6E1B34E0AGF20000 S6E1B34E0AGF20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 304 KB 32 KB
ROM Type Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 3.6 to 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details