Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1A12C0AGN2B000

Description
Win Source Part Number: 1264953-S6E1A12C0AGN 2B000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1A1 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 88KB (88K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1A12
Request a Quote Datasheet
Description
Win Source Part Number: 1264953-S6E1A12C0AGN 2B000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1A1 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 88KB (88K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1A12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264953-S6E1A12C0AGN2B000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264953-S6E1A12C0AGN2B000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264953-S6E1A12C0AGN2B000
Win Source Part Number: 1264953-S6E1A12C0AGN 2B000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1A1 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 88KB (88K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6E1A12

Win Source Part Number: 1264953-S6E1A12C0AGN2B000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1A1
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 88KB (88K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6E1A12

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1A12C0AGN2B000
ARM Microcontrollers - MCU S6E1A12C0AGN2B000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1A12C0AGN2B000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1A12C0AGN2B000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1A12C0AGN2B000
IC MCU 32BIT 88KB FLASH 48QFN

IC MCU 32BIT 88KB FLASH 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264953-S6E1A12C0AGN2B000 S6E1A12C0AGN2B000 S6E1A12C0AGN2B000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 88 KB 6 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers