Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1A12B0AGP20000

Description
Win Source Part Number: 1264951-S6E1A12B0AGP 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1A1 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 88KB (88K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E1A12B0AGP20000,CY PCYPS6E1A12B0AGP2000 0,1274-1169,2015-S6E 1A12B0AGP20000,2156- S6E1A12B0AGP20000 Base Product Number: S6E1A12
Request a Quote Datasheet
Description
Win Source Part Number: 1264951-S6E1A12B0AGP 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1A1 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 88KB (88K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E1A12B0AGP20000,CY PCYPS6E1A12B0AGP2000 0,1274-1169,2015-S6E 1A12B0AGP20000,2156- S6E1A12B0AGP20000 Base Product Number: S6E1A12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264951-S6E1A12B0AGP20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264951-S6E1A12B0AGP20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264951-S6E1A12B0AGP20000
Win Source Part Number: 1264951-S6E1A12B0AGP 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1A1 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 88KB (88K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E1A12B0AGP20000,CY PCYPS6E1A12B0AGP2000 0,1274-1169,2015-S6E 1A12B0AGP20000,2156- S6E1A12B0AGP20000 Base Product Number: S6E1A12

Win Source Part Number: 1264951-S6E1A12B0AGP20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1A1
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 88KB (88K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 5x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6E1A12B0AGP20000,CYPCYPS6E1A12B0AGP20000,1274-1169,2015-S6E1A12B0AGP20000,2156-S6E1A12B0AGP20000
Base Product Number: S6E1A12

Buy Now Datasheet
 - S6E1A12B0AGP20000 - Rochester Electronics
Newburyport, MA, United States
S6E1 - RI Microcontroller

S6E1 - RI Microcontroller

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1A12B0AGP20000
ARM Microcontrollers - MCU S6E1A12B0AGP20000
ARM Microcontrollers - MCU 88KB FLASH 6KB RAM ARM Cortex M0

ARM Microcontrollers - MCU 88KB FLASH 6KB RAM ARM Cortex M0

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1A12B0AGP20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1A12B0AGP20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1A12B0AGP20000
IC MCU 32BIT 88KB FLASH 32LQFP

IC MCU 32BIT 88KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264951-S6E1A12B0AGP20000 S6E1A12B0AGP20000 S6E1A12B0AGP20000 S6E1A12B0AGP20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 40 MHz 40 MHz
RAM 88 KB 6 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1091076-C167CRL33MHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
4 suppliers