Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - S6E1A11B0AGP20000 S6E1A11B0AGP20000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809987-S6E1A11B0AGP2 0000 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809987-S6E1A11B0AGP2 0000 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S6E1A11B0AGP20000 - 809987-S6E1A11B0AGP20000 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S6E1A11B0AGP20000
809987-S6E1A11B0AGP20000
Embedded - Embedded - Microcontrollers - S6E1A11B0AGP20000 809987-S6E1A11B0AGP20000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 809987-S6E1A11B0AGP2 0000 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 40MHz Core Size: 32-Bit Connectivity: CSIO, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 5x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 809987-S6E1A11B0AGP20000
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 40MHz
Core Size: 32-Bit
Connectivity: CSIO, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 5x12b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1A11B0AGP20000
ARM Microcontrollers - MCU S6E1A11B0AGP20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 809987-S6E1A11B0AGP20000 S6E1A11B0AGP20000
Product Name Embedded - Embedded - Microcontrollers - S6E1A11B0AGP20000 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 40 MHz
RAM 56 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details