Win Source Part Number: 1249591-S6BP401AL0SN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (2)
Frequency - Switching: 2.1MHz
Number of Outputs: 6
Voltage/Current - Output 1: 1.2V, 2A
Voltage/Current - Output 2: 1.1V, 3A
Voltage/Current - Output 3: 2.5V, 2A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.97V ~ 5.5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6BP401
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1249591-S6BP401AL0SN1B000 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard |