Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching S6BP401AJ1SN1B000

Description
Win Source Part Number: 1249590-S6BP401AJ1SN 1B000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (2) Frequency - Switching: 2.1MHz Number of Outputs: 6 Voltage/Current - Output 1: 1.2V, 2A Voltage/Current - Output 2: 1V, 3A Voltage/Current - Output 3: 1.8V, 2A w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 2.97V ~ 5.5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6BP401
Request a Quote Datasheet
Description
Win Source Part Number: 1249590-S6BP401AJ1SN 1B000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (2) Frequency - Switching: 2.1MHz Number of Outputs: 6 Voltage/Current - Output 1: 1.2V, 2A Voltage/Current - Output 2: 1V, 3A Voltage/Current - Output 3: 1.8V, 2A w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 2.97V ~ 5.5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6BP401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching - 1249590-S6BP401AJ1SN1B000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
1249590-S6BP401AJ1SN1B000
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching 1249590-S6BP401AJ1SN1B000
Win Source Part Number: 1249590-S6BP401AJ1SN 1B000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (2) Frequency - Switching: 2.1MHz Number of Outputs: 6 Voltage/Current - Output 1: 1.2V, 2A Voltage/Current - Output 2: 1V, 3A Voltage/Current - Output 3: 1.8V, 2A w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 2.97V ~ 5.5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6BP401

Win Source Part Number: 1249590-S6BP401AJ1SN1B000
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (2)
Frequency - Switching: 2.1MHz
Number of Outputs: 6
Voltage/Current - Output 1: 1.2V, 2A
Voltage/Current - Output 2: 1V, 3A
Voltage/Current - Output 3: 1.8V, 2A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.97V ~ 5.5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6BP401

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1249590-S6BP401AJ1SN1B000
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444554P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details