IC REG BCK BST 5V 2.4A 16TSSOP
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | S6BP202A1FST2B000 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP |
| Life Cycle Stage | Last Shipments |
| Output Voltage | 5 volts |