IC REG BCK BST 5.2V 1A 16TSSOP
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | S6BP201A7AST2B000 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP |
| Life Cycle Stage | Active |
| Output Voltage | 5.2 volts |