Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S6BP201A4AST2B000

Description
Win Source Part Number: 1249847-S6BP201A4AST 2B000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5.1V Synchronous Rectifier: Yes Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6BP201
Request a Quote Datasheet
Description
Win Source Part Number: 1249847-S6BP201A4AST 2B000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5.1V Synchronous Rectifier: Yes Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6BP201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249847-S6BP201A4AST2B000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249847-S6BP201A4AST2B000
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249847-S6BP201A4AST2B000
Win Source Part Number: 1249847-S6BP201A4AST 2B000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Fixed Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 2.1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5.1V Synchronous Rectifier: Yes Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6BP201

Win Source Part Number: 1249847-S6BP201A4AST2B000
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz ~ 2.1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5.1V
Synchronous Rectifier: Yes
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6BP201

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - S6BP201A4AST2B000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
S6BP201A4AST2B000
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S6BP201A4AST2B000
IC REG BCK BST 5.1V 1A 16TSSOP

IC REG BCK BST 5.1V 1A 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249847-S6BP201A4AST2B000 S6BP201A4AST2B000
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; Tape & Reel (TR) SSOP
Special Features Multiple Outputs; Synchronous Rectification
fsw 200 to 2100 kHz 200 to 2100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
DC DC Switching Controllers - CY39C502WQN-G-AMERE1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type Other; 16-PowerWFQFN
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Switching Regulators - 1904533 - RS Components, Ltd.
Specs
Efficiency 87 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5A SOIC Voltage Regulator IC - 739-A8698ELJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 20 volts
View Details
7 suppliers