Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S6AP413A38GN1C000

Description
Win Source Part Number: 1249856-S6AP413A38GN 1C000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Cut Tape (CT), Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 2A, 1.2A, 600mA, 2A Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 3MHz Number of Outputs: 4 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.9V, 1.8V, 3.3V, 0.9V Synchronous Rectifier: Yes Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3885-1,S6AP413A3 8GN1C000,428-3885-2, 428-3885-6 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1249856-S6AP413A38GN 1C000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Cut Tape (CT), Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 2A, 1.2A, 600mA, 2A Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 3MHz Number of Outputs: 4 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.9V, 1.8V, 3.3V, 0.9V Synchronous Rectifier: Yes Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3885-1,S6AP413A3 8GN1C000,428-3885-2, 428-3885-6 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249856-S6AP413A38GN1C000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249856-S6AP413A38GN1C000
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249856-S6AP413A38GN1C000
Win Source Part Number: 1249856-S6AP413A38GN 1C000 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Cut Tape (CT), Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 2A, 1.2A, 600mA, 2A Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 3MHz Number of Outputs: 4 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.9V, 1.8V, 3.3V, 0.9V Synchronous Rectifier: Yes Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3885-1,S6AP413A3 8GN1C000,428-3885-2, 428-3885-6 Product Status: Obsolete

Win Source Part Number: 1249856-S6AP413A38GN1C000
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Cut Tape (CT),
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 2A, 1.2A, 600mA, 2A
Output Type: Fixed
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 3MHz
Number of Outputs: 4
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.9V, 1.8V, 3.3V, 0.9V
Synchronous Rectifier: Yes
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3885-1,S6AP413A38GN1C000,428-3885-2,428-3885-6
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1249856-S6AP413A38GN1C000
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; Cut Tape (CT),
Unlock Full Specs
to access all available technical data

Similar Products

LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 1346944 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Pmic For Safety Related Systems - ARG81402KETATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
5 suppliers