Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized S6AE103A0DGN1B200

Description
Win Source Part Number: 1253181-S6AE103A0DGN 1B200 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 200 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3873-1,428-3873- 2,428-3873-6 Base Product Number: S6AE103 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1253181-S6AE103A0DGN 1B200 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 200 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3873-1,428-3873- 2,428-3873-6 Base Product Number: S6AE103 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253181-S6AE103A0DGN1B200 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253181-S6AE103A0DGN1B200
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253181-S6AE103A0DGN1B200
Win Source Part Number: 1253181-S6AE103A0DGN 1B200 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 200 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3873-1,428-3873- 2,428-3873-6 Base Product Number: S6AE103 Product Status: Last Time Buy

Win Source Part Number: 1253181-S6AE103A0DGN1B200
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Energy Harvesting
Standard Package: 200
Mounting: SMD (SMT)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3873-1,428-3873-2,428-3873-6
Base Product Number: S6AE103
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253181-S6AE103A0DGN1B200
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details