Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized S6AE101A0DGNAB000

Description
Win Source Part Number: 1253180-S6AE101A0DGN AB000 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-SON (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: S6AE101A0DGNAB000,12 74-1183-6,1274-1183- 2,1274-1183-1 Base Product Number: S6AE101 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1253180-S6AE101A0DGN AB000 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-SON (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: S6AE101A0DGNAB000,12 74-1183-6,1274-1183- 2,1274-1183-1 Base Product Number: S6AE101 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253180-S6AE101A0DGNAB000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253180-S6AE101A0DGNAB000
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253180-S6AE101A0DGNAB000
Win Source Part Number: 1253180-S6AE101A0DGN AB000 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Energy Harvesting Standard Package: 5,000 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-SON (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: S6AE101A0DGNAB000,12 74-1183-6,1274-1183- 2,1274-1183-1 Base Product Number: S6AE101 Product Status: Last Time Buy

Win Source Part Number: 1253180-S6AE101A0DGNAB000
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Energy Harvesting
Standard Package: 5,000
Mounting: SMD (SMT)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-SON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6AE101A0DGNAB000,1274-1183-6,1274-1183-2,1274-1183-1
Base Product Number: S6AE101
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253180-S6AE101A0DGNAB000
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details