Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S40410161B1B1I010

Description
Win Source Part Number: 1255436-S40410161B1B 1I010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 171 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S40410161B1B1I010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255436-S40410161B1B 1I010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 171 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S40410161B1B1I010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255436-S40410161B1B1I010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255436-S40410161B1B1I010
Integrated Circuits (ICs) - Memory 1255436-S40410161B1B1I010
Win Source Part Number: 1255436-S40410161B1B 1I010 Category: Integrated Circuits (ICs)>Memory Series: e.MMC 1B1 Package: Tray Standard Package: 171 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 16Gb (2G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 153-VFBGA Supplier Device Package: 153-VFBGA Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S40410161B1B1I010 Product Status: Obsolete

Win Source Part Number: 1255436-S40410161B1B1I010
Category: Integrated Circuits (ICs)>Memory
Series: e.MMC 1B1
Package: Tray
Standard Package: 171
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 16Gb (2G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 153-VFBGA
Supplier Device Package: 153-VFBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S40410161B1B1I010
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S40410161B1B1I010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S40410161B1B1I010
Integrated Circuits (ICs) - Memory S40410161B1B1I010
IC FLASH 16GBIT PAR 153VFBGA

IC FLASH 16GBIT PAR 153VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255436-S40410161B1B1I010 S40410161B1B1I010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Flash Memory, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8317 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 90 ns
Density 16000 kbits
View Details