Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34MS08G201BHI000

Description
Win Source Part Number: 1004358-S34MS08G201B HI000 Category: Integrated Circuits (ICs)>Memory Series: MS-2 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1168 Base Product Number: S34MS08
Request a Quote Datasheet
Description
Win Source Part Number: 1004358-S34MS08G201B HI000 Category: Integrated Circuits (ICs)>Memory Series: MS-2 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1168 Base Product Number: S34MS08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1004358-S34MS08G201BHI000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1004358-S34MS08G201BHI000
Integrated Circuits (ICs) - Memory 1004358-S34MS08G201BHI000
Win Source Part Number: 1004358-S34MS08G201B HI000 Category: Integrated Circuits (ICs)>Memory Series: MS-2 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1168 Base Product Number: S34MS08

Win Source Part Number: 1004358-S34MS08G201BHI000
Category: Integrated Circuits (ICs)>Memory
Series: MS-2
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Access Time: 45 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 1274-1168
Base Product Number: S34MS08

Buy Now Datasheet
Memory - S34MS08G201BHI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit Parallel 45 ns 63-BGA (11x9)

FLASH - NAND Memory IC 8Gbit Parallel 45 ns 63-BGA (11x9)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - S34MS08G201BHI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34MS08G201BHI000
Integrated Circuits (ICs) - Memory - Memory S34MS08G201BHI000
IC FLASH 8GBIT PARALLEL 63BGA

IC FLASH 8GBIT PARALLEL 63BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1004358-S34MS08G201BHI000 S34MS08G201BHI000 S34MS08G201BHI000
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 99326-E0496-B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers