Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34MS08G201BHB000

Description
Win Source Part Number: 1141238-S34MS08G201B HB000 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, MS-2 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet
Description
Win Source Part Number: 1141238-S34MS08G201B HB000 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, MS-2 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1141238-S34MS08G201BHB000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1141238-S34MS08G201BHB000
Integrated Circuits (ICs) - Memory 1141238-S34MS08G201BHB000
Win Source Part Number: 1141238-S34MS08G201B HB000 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, MS-2 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1141238-S34MS08G201BHB000
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, MS-2
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Access Time: 45 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34MS08G201BHB000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34MS08G201BHB000
Integrated Circuits (ICs) - Memory - Memory S34MS08G201BHB000
IC FLASH 8GBIT PARALLEL 63BGA

IC FLASH 8GBIT PARALLEL 63BGA

Supplier's Site
Memory - S34MS08G201BHB000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit Parallel 45 ns 63-BGA (11x9)

FLASH - NAND Memory IC 8Gbit Parallel 45 ns 63-BGA (11x9)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1141238-S34MS08G201BHB000 S34MS08G201BHB000 S34MS08G201BHB000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4347194 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details