Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34MS04G100TFI000

Description
Win Source Part Number: 1029387-S34MS04G100T FI000 Category: Integrated Circuits (ICs)>Memory Series: MS-1 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S34MS04G204TFI013; S34ML04G100TFI000; MT29F4G08ABADAWP-IT: D; S34ML04G100TFI003; ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34MS04G100TFI0 00,-S34MS04G100TFI00 0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029387-S34MS04G100T FI000 Category: Integrated Circuits (ICs)>Memory Series: MS-1 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S34MS04G204TFI013; S34ML04G100TFI000; MT29F4G08ABADAWP-IT: D; S34ML04G100TFI003; ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34MS04G100TFI0 00,-S34MS04G100TFI00 0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1029387-S34MS04G100TFI000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1029387-S34MS04G100TFI000
Integrated Circuits (ICs) - Memory 1029387-S34MS04G100TFI000
Win Source Part Number: 1029387-S34MS04G100T FI000 Category: Integrated Circuits (ICs)>Memory Series: MS-1 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S34MS04G204TFI013; S34ML04G100TFI000; MT29F4G08ABADAWP-IT: D; S34ML04G100TFI003; ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34MS04G100TFI0 00,-S34MS04G100TFI00 0 Product Status: Obsolete

Win Source Part Number: 1029387-S34MS04G100TFI000
Category: Integrated Circuits (ICs)>Memory
Series: MS-1
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 45 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S34MS04G204TFI013; S34ML04G100TFI000; MT29F4G08ABADAWP-IT:D; S34ML04G100TFI003;
ECCN: 3A991B1A
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S34MS04G100TFI000,-S34MS04G100TFI000
Product Status: Obsolete

Buy Now Datasheet
Memory - S34MS04G100TFI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 45 ns 48-TSOP

FLASH - NAND Memory IC 4Gbit Parallel 45 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34MS04G100TFI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34MS04G100TFI000
Integrated Circuits (ICs) - Memory - Memory S34MS04G100TFI000
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1029387-S34MS04G100TFI000 S34MS04G100TFI000 S34MS04G100TFI000
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; FLASH
Access Time 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 448-S25FL064LABNFI011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers