IC FLASH 1GBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 1Gbit Parallel 45 ns 48-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | S34MS01G200TFI903 | S34MS01G200TFI903 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 45 ns | |
| Density | 1000000 kbits | 1000000 kbits |
| Supply Voltage | -40degC ~ 85degC (TA) | 1.7V ~ 1.95V |