Cypress Semiconductor Corp. Memory - Flash - S34MS01G200GHI000 S34MS01G200GHI000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211222-S34MS01G200GH I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 67-BGA (8x6.5) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211222-S34MS01G200GH I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 67-BGA (8x6.5) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34MS01G200GHI000 - 211222-S34MS01G200GHI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34MS01G200GHI000
211222-S34MS01G200GHI000
Memory - Flash - S34MS01G200GHI000 211222-S34MS01G200GHI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211222-S34MS01G200GH I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 67-BGA (8x6.5) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211222-S34MS01G200GHI000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 67-BGA (8x6.5)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - S34MS01G200GHI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 45 ns 67-BGA (8x6.5)

FLASH - NAND Memory IC 1Gbit Parallel 45 ns 67-BGA (8x6.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34MS01G200GHI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34MS01G200GHI000
Integrated Circuits (ICs) - Memory - Memory S34MS01G200GHI000
IC FLASH 1GBIT PARALLEL 67BGA

IC FLASH 1GBIT PARALLEL 67BGA

Supplier's Site
IC FLASH 1GBIT PARALLEL 67BGA

IC FLASH 1GBIT PARALLEL 67BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 211222-S34MS01G200GHI000 S34MS01G200GHI000 S34MS01G200GHI000 S34MS01G200GHI000
Product Name Memory - Flash - S34MS01G200GHI000 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND
Access Time 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 67-BGA (8x6.5) BGA; 67-VFBGA 67-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details