Cypress Semiconductor Corp. Memory - Flash - S34MS01G104BHB080 S34MS01G104BHB080

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893046-S34MS01G104BH B080 Series: MS-1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 1Gb (64M x 16) Parallel 45 ns 63-BGA (11x9) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 63-BGA (11x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893046-S34MS01G104BH B080 Series: MS-1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 1Gb (64M x 16) Parallel 45 ns 63-BGA (11x9) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 63-BGA (11x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34MS01G104BHB080 - 893046-S34MS01G104BHB080 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34MS01G104BHB080
893046-S34MS01G104BHB080
Memory - Flash - S34MS01G104BHB080 893046-S34MS01G104BHB080
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 893046-S34MS01G104BH B080 Series: MS-1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 1Gb (64M x 16) Parallel 45 ns 63-BGA (11x9) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 63-BGA (11x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893046-S34MS01G104BHB080
Series: MS-1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 1Gb (64M x 16) Parallel 45 ns 63-BGA (11x9)
Package: Tray
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 63-BGA (11x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory - S34MS01G104BHB080 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 45 ns 63-BGA (11x9)

FLASH - NAND Memory IC 1Gbit Parallel 45 ns 63-BGA (11x9)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - S34MS01G104BHB080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34MS01G104BHB080
Integrated Circuits (ICs) - Memory - Memory S34MS01G104BHB080
IC FLASH 1GBIT PARALLEL 63BGA

IC FLASH 1GBIT PARALLEL 63BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 893046-S34MS01G104BHB080 S34MS01G104BHB080 S34MS01G104BHB080
Product Name Memory - Flash - S34MS01G104BHB080 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 63-BGA (11x9) BGA; 63-VFBGA
Access Time 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - IS29GL512S-11DHV01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details