Cypress Semiconductor Corp. Memory - Flash - S34MS01G100BHI000 S34MS01G100BHI000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093651-S34MS01G100B HI000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-BGA (11x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093651-S34MS01G100B HI000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-BGA (11x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34MS01G100BHI000 - 1093651-S34MS01G100BHI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34MS01G100BHI000
1093651-S34MS01G100BHI000
Memory - Flash - S34MS01G100BHI000 1093651-S34MS01G100BHI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1093651-S34MS01G100B HI000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-BGA (11x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1093651-S34MS01G100BHI000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-BGA (11x9)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 63BGA

IC FLASH 1GBIT PARALLEL 63BGA

Supplier's Site
Memory - S34MS01G100BHI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 45 ns 63-BGA (11x9)

FLASH - NAND Memory IC 1Gbit Parallel 45 ns 63-BGA (11x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1093651-S34MS01G100BHI000 S34MS01G100BHI000 S34MS01G100BHI000
Product Name Memory - Flash - S34MS01G100BHI000 Memory Memory
Memory Category Flash; FLASH Flash; FLASH - NAND Flash; FLASH
Access Time 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details