Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory S34ML16G202BHI003

Description
Win Source Part Number: 1354764-S34ML16G202B HI003 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. Mfr: Cypress Semiconductor Corp Series: ML-2 Package: Bulk Product Status: Obsolete Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Base Product Number: S34ML16 Technology: FLASH - NAND Mounting Type: Surface Mount HTSUS: 8542.32.0071 ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 16Gbit Memory Organization: 2G x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 25ns
Request a Quote Datasheet
Description
Win Source Part Number: 1354764-S34ML16G202B HI003 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. Mfr: Cypress Semiconductor Corp Series: ML-2 Package: Bulk Product Status: Obsolete Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Base Product Number: S34ML16 Technology: FLASH - NAND Mounting Type: Surface Mount HTSUS: 8542.32.0071 ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 16Gbit Memory Organization: 2G x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 25ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354764-S34ML16G202BHI003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354764-S34ML16G202BHI003
Integrated Circuits (ICs) - Memory - Memory 1354764-S34ML16G202BHI003
Win Source Part Number: 1354764-S34ML16G202B HI003 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 34 pct. Mfr: Cypress Semiconductor Corp Series: ML-2 Package: Bulk Product Status: Obsolete Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Base Product Number: S34ML16 Technology: FLASH - NAND Mounting Type: Surface Mount HTSUS: 8542.32.0071 ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 16Gbit Memory Organization: 2G x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 25ns

Win Source Part Number: 1354764-S34ML16G202BHI003
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
Mfr: Cypress Semiconductor Corp
Series: ML-2
Package: Bulk
Product Status: Obsolete
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Base Product Number: S34ML16
Technology: FLASH - NAND
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 16Gbit
Memory Organization: 2G x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 25ns

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML16G202BHI003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML16G202BHI003
Integrated Circuits (ICs) - Memory - Memory S34ML16G202BHI003
IC FLASH 16GBIT PARALLEL 63BGA

IC FLASH 16GBIT PARALLEL 63BGA

Supplier's Site
IC FLASH 16GBIT PARALLEL 63BGA

IC FLASH 16GBIT PARALLEL 63BGA

Supplier's Site Datasheet
Memory - S34ML16G202BHI003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 16Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 16Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1354764-S34ML16G202BHI003 S34ML16G202BHI003 S34ML16G202BHI003 S34ML16G202BHI003
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details