Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML08G201TFI003

Description
Win Source Part Number: 995327-S34ML08G201TF I003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote
Description
Win Source Part Number: 995327-S34ML08G201TF I003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 995327-S34ML08G201TFI003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
995327-S34ML08G201TFI003
Integrated Circuits (ICs) - Memory 995327-S34ML08G201TFI003
Win Source Part Number: 995327-S34ML08G201TF I003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 995327-S34ML08G201TFI003
Category: Integrated Circuits (ICs)>Memory
Series: ML-2
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp

Buy Now
Memory - S34ML08G201TFI003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 995327-S34ML08G201TFI003 S34ML08G201TFI003
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 625432-0030 03 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details