Win Source Part Number: 1201404-S34ML08G201B
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, ML-2
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4270,S34ML08G201
FLASH - NAND Memory IC 8Gbit Parallel 63-BGA (11x9)
IC FLASH 8GBIT PARALLEL 63BGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1201404-S34ML08G201BHA000 | S34ML08G201BHA000 | S34ML08G201BHA000 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 25 ns | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |