Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML04G200BHV000

Description
Win Source Part Number: 978258-S34ML04G200BH V000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34ML04G200BHV0 00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 978258-S34ML04G200BH V000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34ML04G200BHV0 00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 978258-S34ML04G200BHV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
978258-S34ML04G200BHV000
Integrated Circuits (ICs) - Memory 978258-S34ML04G200BHV000
Win Source Part Number: 978258-S34ML04G200BH V000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34ML04G200BHV0 00 Product Status: Obsolete

Win Source Part Number: 978258-S34ML04G200BHV000
Category: Integrated Circuits (ICs)>Memory
Series: ML-2
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S34ML04G200BHV000
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML04G200BHV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML04G200BHV000
Integrated Circuits (ICs) - Memory - Memory S34ML04G200BHV000
IC FLASH 2GBIT PARALLEL 63BGA

IC FLASH 2GBIT PARALLEL 63BGA

Supplier's Site
Memory - S34ML04G200BHV000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 978258-S34ML04G200BHV000 S34ML04G200BHV000 S34ML04G200BHV000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory - 8 611 200 762 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details