Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML04G200BHI003

Description
Win Source Part Number: 1147307-S34ML04G200B HI003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel (TR) Standard Package: 75 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34ML04G200BHI0 03-TR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1147307-S34ML04G200B HI003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel (TR) Standard Package: 75 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34ML04G200BHI0 03-TR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1147307-S34ML04G200BHI003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1147307-S34ML04G200BHI003
Integrated Circuits (ICs) - Memory 1147307-S34ML04G200BHI003
Win Source Part Number: 1147307-S34ML04G200B HI003 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tape & Reel (TR) Standard Package: 75 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 80 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S34ML04G200BHI0 03-TR Product Status: Obsolete

Win Source Part Number: 1147307-S34ML04G200BHI003
Category: Integrated Circuits (ICs)>Memory
Series: ML-2
Package: Tape & Reel (TR)
Standard Package: 75
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S34ML04G200BHI003-TR
Product Status: Obsolete

Buy Now Datasheet
Memory - S34ML04G200BHI003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 4Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML04G200BHI003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML04G200BHI003
Integrated Circuits (ICs) - Memory - Memory S34ML04G200BHI003
IC FLASH 4GBIT PARALLEL 63BGA

IC FLASH 4GBIT PARALLEL 63BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1147307-S34ML04G200BHI003 S34ML04G200BHI003 S34ML04G200BHI003
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details