Win Source Part Number: 1028536-S34ML04G104B
Category: Integrated Circuits (ICs)>Memory
Series: ML-1
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S34ML04G200BHI000; S34MS04G200BHI000; S34MS04G100BHI000;
ECCN: 3A991B1A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S34ML04G104BHI010,4
FLASH - NAND Memory IC 4Gbit Parallel 63-BGA (11x9)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1028536-S34ML04G104BHI010 | S34ML04G104BHI010 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |