Cypress Semiconductor Corp. Memory - Flash - S34ML04G100TFI000 S34ML04G100TFI000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133267-S34ML04G100TF I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: S34ML04G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F4G08ABADAWPITMS :D; MT29F4G08ABADAWPITES :D; MT29F4G08ABADAWPITQS :D; MT29F4G08ABADAWP-IT: D TR; Introduction Date: March 20, 2018 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133267-S34ML04G100TF I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: S34ML04G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F4G08ABADAWPITMS :D; MT29F4G08ABADAWPITES :D; MT29F4G08ABADAWPITQS :D; MT29F4G08ABADAWP-IT: D TR; Introduction Date: March 20, 2018 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34ML04G100TFI000 - 133267-S34ML04G100TFI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML04G100TFI000
133267-S34ML04G100TFI000
Memory - Flash - S34ML04G100TFI000 133267-S34ML04G100TFI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133267-S34ML04G100TF I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: S34ML04G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MT29F4G08ABADAWPITMS :D; MT29F4G08ABADAWPITES :D; MT29F4G08ABADAWPITQS :D; MT29F4G08ABADAWP-IT: D TR; Introduction Date: March 20, 2018 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 133267-S34ML04G100TFI000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Family Name: S34ML04G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F4G08ABADAWPITMS:D; MT29F4G08ABADAWPITES:D; MT29F4G08ABADAWPITQS:D; MT29F4G08ABADAWP-IT:D TR;
Introduction Date: March 20, 2018
ECCN: 3A991.b.1.a
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Memory - S34ML04G100TFI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML04G100TFI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML04G100TFI000
Integrated Circuits (ICs) - Memory - Memory S34ML04G100TFI000
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 133267-S34ML04G100TFI000 S34ML04G100TFI000 S34ML04G100TFI000 S34ML04G100TFI000
Product Name Memory - Flash - S34ML04G100TFI000 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; FLASH - NAND Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP I 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - M25P05-AVMN6P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 512 kbits
View Details