Cypress Semiconductor Corp. Memory - Flash - S34ML04G100BHI000 S34ML04G100BHI000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 042420-S34ML04G100BH I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: S34ML04G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-BGA (11x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): NAND04GW4B2BZA1T; NAND04GW4B2BZB1; NAND04GW4B2AZB1F; NAND04GW4B2AZA1; Introduction Date: March 20, 2018 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 042420-S34ML04G100BH I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: S34ML04G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-BGA (11x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): NAND04GW4B2BZA1T; NAND04GW4B2BZB1; NAND04GW4B2AZB1F; NAND04GW4B2AZA1; Introduction Date: March 20, 2018 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34ML04G100BHI000 - 042420-S34ML04G100BHI000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML04G100BHI000
042420-S34ML04G100BHI000
Memory - Flash - S34ML04G100BHI000 042420-S34ML04G100BHI000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 042420-S34ML04G100BH I000 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Family Name: S34ML04G Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-BGA (11x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): NAND04GW4B2BZA1T; NAND04GW4B2BZB1; NAND04GW4B2AZB1F; NAND04GW4B2AZA1; Introduction Date: March 20, 2018 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 042420-S34ML04G100BHI000
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Family Name: S34ML04G
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-BGA (11x9)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): NAND04GW4B2BZA1T; NAND04GW4B2BZB1; NAND04GW4B2AZB1F; NAND04GW4B2AZA1;
Introduction Date: March 20, 2018
ECCN: 3A991.b.1.a
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 4GBIT PARALLEL 63BGA

IC FLASH 4GBIT PARALLEL 63BGA

Supplier's Site Datasheet
Memory - S34ML04G100BHI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 4Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML04G100BHI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML04G100BHI000
Integrated Circuits (ICs) - Memory - Memory S34ML04G100BHI000
IC FLASH 4GBIT PARALLEL 63BGA

IC FLASH 4GBIT PARALLEL 63BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 042420-S34ML04G100BHI000 S34ML04G100BHI000 S34ML04G100BHI000 S34ML04G100BHI000
Product Name Memory - Flash - S34ML04G100BHI000 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; FLASH - NAND Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 63-BGA (11x9) 63-VFBGA BGA; 63-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details