Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML02G200TFV000

Description
Win Source Part Number: 1024926-S34ML02G200T FV000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL016J70TFI020; MT29F1G08ABAEAWP-IT: E; S29GL032N90TFI020; S34ML01G200TFI000; SST38VF6401B-70I/TV; SST39VF040-70-4I-WHE -T; ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet
Description
Win Source Part Number: 1024926-S34ML02G200T FV000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL016J70TFI020; MT29F1G08ABAEAWP-IT: E; S29GL032N90TFI020; S34ML01G200TFI000; SST38VF6401B-70I/TV; SST39VF040-70-4I-WHE -T; ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1024926-S34ML02G200TFV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1024926-S34ML02G200TFV000
Integrated Circuits (ICs) - Memory 1024926-S34ML02G200TFV000
Win Source Part Number: 1024926-S34ML02G200T FV000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL016J70TFI020; MT29F1G08ABAEAWP-IT: E; S29GL032N90TFI020; S34ML01G200TFI000; SST38VF6401B-70I/TV; SST39VF040-70-4I-WHE -T; ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1024926-S34ML02G200TFV000
Category: Integrated Circuits (ICs)>Memory
Series: ML-2
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29AL016J70TFI020; MT29F1G08ABAEAWP-IT:E; S29GL032N90TFI020; S34ML01G200TFI000; SST38VF6401B-70I/TV; SST39VF040-70-4I-WHE-T;
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Memory - S34ML02G200TFV000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1024926-S34ML02G200TFV000 S34ML02G200TFV000
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Cycle Time 25 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060530 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers