Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory S34ML02G200TFA000

Description
Win Source Part Number: 1379714-S34ML02G200T FA000 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Cypress Semiconductor Corp Series: Automotive, AEC-Q100, ML-2 Package: Tray Product Status: Active Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Base Product Number: S34ML02 Technology: FLASH - NAND Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Gbit Memory Organization: 256M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 25ns
Request a Quote Datasheet
Description
Win Source Part Number: 1379714-S34ML02G200T FA000 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Cypress Semiconductor Corp Series: Automotive, AEC-Q100, ML-2 Package: Tray Product Status: Active Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Base Product Number: S34ML02 Technology: FLASH - NAND Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Gbit Memory Organization: 256M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 25ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1379714-S34ML02G200TFA000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1379714-S34ML02G200TFA000
Integrated Circuits (ICs) - Memory - Memory 1379714-S34ML02G200TFA000
Win Source Part Number: 1379714-S34ML02G200T FA000 Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Cypress Semiconductor Corp Series: Automotive, AEC-Q100, ML-2 Package: Tray Product Status: Active Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Base Product Number: S34ML02 Technology: FLASH - NAND Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 2Gbit Memory Organization: 256M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 25ns

Win Source Part Number: 1379714-S34ML02G200TFA000
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Cypress Semiconductor Corp
Series: Automotive, AEC-Q100, ML-2
Package: Tray
Product Status: Active
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Base Product Number: S34ML02
Technology: FLASH - NAND
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 2Gbit
Memory Organization: 256M x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 25ns

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML02G200TFA000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML02G200TFA000
Integrated Circuits (ICs) - Memory - Memory S34ML02G200TFA000
IC FLASH 2GBIT PARALLEL 48TSOP

IC FLASH 2GBIT PARALLEL 48TSOP

Supplier's Site
Memory - S34ML02G200TFA000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1379714-S34ML02G200TFA000 S34ML02G200TFA000 S34ML02G200TFA000
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details