Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory S34ML02G200BHA000

Description
Win Source Part Number: 1383372-S34ML02G200B HA000 Category: Integrated Circuits (ICs)>Memory>Memory Series: Automotive, AEC-Q100, ML-2 Package: Tray Standard Package: 210 pcs Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S34ML02 Memory Organization: 256M x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383372-S34ML02G200B HA000 Category: Integrated Circuits (ICs)>Memory>Memory Series: Automotive, AEC-Q100, ML-2 Package: Tray Standard Package: 210 pcs Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S34ML02 Memory Organization: 256M x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1383372-S34ML02G200BHA000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1383372-S34ML02G200BHA000
Integrated Circuits (ICs) - Memory - Memory 1383372-S34ML02G200BHA000
Win Source Part Number: 1383372-S34ML02G200B HA000 Category: Integrated Circuits (ICs)>Memory>Memory Series: Automotive, AEC-Q100, ML-2 Package: Tray Standard Package: 210 pcs Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S34ML02 Memory Organization: 256M x 8 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383372-S34ML02G200BHA000
Category: Integrated Circuits (ICs)>Memory>Memory
Series: Automotive, AEC-Q100, ML-2
Package: Tray
Standard Package: 210 pcs
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S34ML02
Memory Organization: 256M x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML02G200BHA000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML02G200BHA000
Integrated Circuits (ICs) - Memory - Memory S34ML02G200BHA000
IC FLASH 2GBIT PARALLEL 63BGA

IC FLASH 2GBIT PARALLEL 63BGA

Supplier's Site
Memory - S34ML02G200BHA000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1383372-S34ML02G200BHA000 S34ML02G200BHA000 S34ML02G200BHA000
Product Name Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060108-001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details