FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S34ML02G104TFI010 | S34ML02G104TFI010 | S34ML02G104TFI010 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |