Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML02G104BHI010

Description
Win Source Part Number: 1030755-S34ML02G104B HI010 Category: Integrated Circuits (ICs)>Memory Series: ML-1 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): SST39VF802C-70-4C-MA QE; SST39VF801C-70-4I-MA QE; PZ28F064M29EWHA; PC28F128J3F75B; PC28F640J3F75A; AT49BV320D-70CU; ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S34ML02G104BHI010
Request a Quote Datasheet
Description
Win Source Part Number: 1030755-S34ML02G104B HI010 Category: Integrated Circuits (ICs)>Memory Series: ML-1 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): SST39VF802C-70-4C-MA QE; SST39VF801C-70-4I-MA QE; PZ28F064M29EWHA; PC28F128J3F75B; PC28F640J3F75A; AT49BV320D-70CU; ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S34ML02G104BHI010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1030755-S34ML02G104BHI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1030755-S34ML02G104BHI010
Integrated Circuits (ICs) - Memory 1030755-S34ML02G104BHI010
Win Source Part Number: 1030755-S34ML02G104B HI010 Category: Integrated Circuits (ICs)>Memory Series: ML-1 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): SST39VF802C-70-4C-MA QE; SST39VF801C-70-4I-MA QE; PZ28F064M29EWHA; PC28F128J3F75B; PC28F640J3F75A; AT49BV320D-70CU; ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S34ML02G104BHI010

Win Source Part Number: 1030755-S34ML02G104BHI010
Category: Integrated Circuits (ICs)>Memory
Series: ML-1
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): SST39VF802C-70-4C-MAQE; SST39VF801C-70-4I-MAQE; PZ28F064M29EWHA; PC28F128J3F75B; PC28F640J3F75A; AT49BV320D-70CU;
ECCN: 3A991B1A
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S34ML02G104BHI010

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML02G104BHI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML02G104BHI010
Integrated Circuits (ICs) - Memory - Memory S34ML02G104BHI010
IC FLASH 2GBIT PARALLEL 63BGA

IC FLASH 2GBIT PARALLEL 63BGA

Supplier's Site
Memory - S34ML02G104BHI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1030755-S34ML02G104BHI010 S34ML02G104BHI010 S34ML02G104BHI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details