The S34ML02G100TFA003 is a 2 Gb SLC NAND Flash memory device from Quarktwin Technology Ltd., designed for embedded applications. It features an 8-bit or 16-bit input/output bus width and has a page size of 1056 words (x16) or 2112 bytes (x8), with a block size of 64 pages. The device supports a maximum random access time of 25 µs and a minimum sequential access time of 25 ns, with a typical program time of 200 µs. It offers a block erase time of approximately 3.5 ms and is rated for 100,000 program/erase cycles, ensuring reliable performance over time. The memory operates at a supply voltage of 3.3 V, with a range from 2.7 V to 3.6 V, and is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard. It includes features such as a One Time Programmable (OTP) area, hardware program/erase disable during power transitions, and support for multiplane program and erase commands in the 2 Gb and 4 Gb variants. The device is available in lead-free and low halogen packaging options, including a 48-pin TSOP and a 63-ball BGA. It is suitable for industrial applications with an operating temperature range of -40 °C to 85 °C.
Win Source Part Number: 1379713-S34ML02G100T
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Cypress Semiconductor Corp
Series: ML-1
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Base Product Number: S34ML02
Technology: FLASH - NAND
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Format: FLASH
Memory Size: 2Gbit
Memory Organization: 256M x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 25ns
Memory Type: Non-Volatile
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
IC FLASH 2GBIT PARALLEL 48TSOP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1379713-S34ML02G100TFA003 | S34ML02G100TFA003 | S34ML02G100TFA003 | S34ML02G100TFA003 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Non-Volatile |
| Cycle Time | 25 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |