The S34ML02G100BHI003 is a 2 Gb SLC NAND Flash memory device from Quarktwin Technology Ltd., designed for embedded applications. It features an 8-bit and 16-bit input/output bus width, with a page size of 1056 words (x16) and a block size of 64 pages. The device supports a maximum random access time of 25 µs and a minimum sequential access time of 25 ns, with a typical program time of 200 µs. Block erase time is approximately 3.5 ms. This memory device offers a reliability of 100,000 program/erase cycles and a data retention period of 10 years. It operates at a supply voltage of 3.3 V, with a range from 2.7 V to 3.6 V, and is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard. The S34ML02G100BHI003 is available in lead-free and low halogen packaging options, including a 63-ball BGA package. It is suitable for industrial applications with an operating temperature range of -40 °C to 85 °C.
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893037-S34ML02G100BH
Series: ML-1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-BGA (11x9)
Package: Reel - TR
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 63-BGA (11x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 2GBIT PARALLEL 63BGA
FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)
IC FLASH 2GBIT PARALLEL 63BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 893037-S34ML02G100BHI003 | S34ML02G100BHI003 | S34ML02G100BHI003 | S34ML02G100BHI003 |
| Product Name | Memory - Flash - S34ML02G100BHI003 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND |