Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML01G200TFV000

Description
Win Source Part Number: 1028534-S34ML01G200T FV000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL016J70TFI020; S29GL032N90TFI020; S29GL032N90TFI040; SST39VF040-70-4I-WHE -T; SST39LF801C-55-4C-EK E; SST39VF1601C-70-4I-E KE-T; ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet
Description
Win Source Part Number: 1028534-S34ML01G200T FV000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL016J70TFI020; S29GL032N90TFI020; S29GL032N90TFI040; SST39VF040-70-4I-WHE -T; SST39LF801C-55-4C-EK E; SST39VF1601C-70-4I-E KE-T; ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1028534-S34ML01G200TFV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1028534-S34ML01G200TFV000
Integrated Circuits (ICs) - Memory 1028534-S34ML01G200TFV000
Win Source Part Number: 1028534-S34ML01G200T FV000 Category: Integrated Circuits (ICs)>Memory Series: ML-2 Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29AL016J70TFI020; S29GL032N90TFI020; S29GL032N90TFI040; SST39VF040-70-4I-WHE -T; SST39LF801C-55-4C-EK E; SST39VF1601C-70-4I-E KE-T; ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1028534-S34ML01G200TFV000
Category: Integrated Circuits (ICs)>Memory
Series: ML-2
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29AL016J70TFI020; S29GL032N90TFI020; S29GL032N90TFI040; SST39VF040-70-4I-WHE-T; SST39LF801C-55-4C-EKE; SST39VF1601C-70-4I-EKE-T;
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Memory - S34ML01G200TFV000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML01G200TFV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML01G200TFV000
Integrated Circuits (ICs) - Memory - Memory S34ML01G200TFV000
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1028534-S34ML01G200TFV000 S34ML01G200TFV000 S34ML01G200TFV000
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 25 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Memory - S25FL164K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details